Vishay Intertechnology, Inc. RES 11.5 OHM 1/20W 1% AXIAL RN50C11R5FRSL

Description
RES 11.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/20W 1% AXIAL - RN50C11R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/20W 1% AXIAL
RN50C11R5FRSL
RES 11.5 OHM 1/20W 1% AXIAL RN50C11R5FRSL
RES 11.5ohm 1/20W 1% AXIAL

RES 11.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C11R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C11R5FRSL-ND
Through Hole Resistors RN50C11R5FRSL-ND
11.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C11R5FRSL RN50C11R5FRSL-ND
Product Name RES 11.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details