Vishay Intertechnology, Inc. RES 110 OHM 1/20W 1% AXIAL RN50C1100FRSL

Description
RES 110ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/20W 1% AXIAL - RN50C1100FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/20W 1% AXIAL
RN50C1100FRSL
RES 110 OHM 1/20W 1% AXIAL RN50C1100FRSL
RES 110ohm 1/20W 1% AXIAL

RES 110ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1100FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1100FRSL-ND
Through Hole Resistors RN50C1100FRSL-ND
110 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1100FRSL RN50C1100FRSL-ND
Product Name RES 110 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details