Vishay Intertechnology, Inc. Through Hole Resistors RN50C10R7FB14

Description
10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C10R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R7FB14-ND
Through Hole Resistors RN50C10R7FB14-ND
10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7 OHM 1/20W 1% AXIAL - RN50C10R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/20W 1% AXIAL
RN50C10R7FB14
RES 10.7 OHM 1/20W 1% AXIAL RN50C10R7FB14
RES 10.7ohm 1/20W 1% AXIAL

RES 10.7ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5149
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5149
Resistor,Metal Film,10.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,10.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C10R7FB14-ND RN50C10R7FB14 54C5149
Product Name Through Hole Resistors RES 10.7 OHM 1/20W 1% AXIAL Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details