Vishay Intertechnology, Inc. RES 10.2 OHM 1/20W 1% AXIAL RN50C10R2FBSL

Description
RES 10.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/20W 1% AXIAL - RN50C10R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/20W 1% AXIAL
RN50C10R2FBSL
RES 10.2 OHM 1/20W 1% AXIAL RN50C10R2FBSL
RES 10.2ohm 1/20W 1% AXIAL

RES 10.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C10R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C10R2FBSL-ND
Through Hole Resistors RN50C10R2FBSL-ND
10.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C10R2FBSL RN50C10R2FBSL-ND
Product Name RES 10.2 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers