Vishay Intertechnology, Inc. Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1073FRE6

Description
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1073FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1073FRE6
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1073FRE6
Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1073FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1073FRE6-ND
Through Hole Resistors RN50C1073FRE6-ND
107 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1073FRE6 RN50C1073FRE6-ND
Product Name Res Metal Film 107K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers