Vishay Intertechnology, Inc. RES 107 OHM 1/20W 1% AXIAL RN50C1070FBSL

Description
RES 107ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/20W 1% AXIAL - RN50C1070FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/20W 1% AXIAL
RN50C1070FBSL
RES 107 OHM 1/20W 1% AXIAL RN50C1070FBSL
RES 107ohm 1/20W 1% AXIAL

RES 107ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1070FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1070FBSL-ND
Through Hole Resistors RN50C1070FBSL-ND
107 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1070FBSL RN50C1070FBSL-ND
Product Name RES 107 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details