Vishay Intertechnology, Inc. RES 10.5K OHM 1/20W 1% AXIAL RN50C1052FRE6

Description
RES 10.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/20W 1% AXIAL - RN50C1052FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/20W 1% AXIAL
RN50C1052FRE6
RES 10.5K OHM 1/20W 1% AXIAL RN50C1052FRE6
RES 10.5Kohm 1/20W 1% AXIAL

RES 10.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1052FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1052FRE6-ND
Through Hole Resistors RN50C1052FRE6-ND
10.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5207
Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5207
Resistor,Metal Film,10.5KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,10.5KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1052FRE6 RN50C1052FRE6-ND 54C5207
Product Name RES 10.5K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.5Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers