Vishay Intertechnology, Inc. Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C1022FB14

Description
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole - RN50C1022FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole
RN50C1022FB14
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole RN50C1022FB14
Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C1022FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1022FB14-ND
Through Hole Resistors RN50C1022FB14-ND
10.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1022FB14 RN50C1022FB14-ND
Product Name Res Metal Film 10.2K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details