Vishay Intertechnology, Inc. RES 1.02K OHM 1/20W 1% AXIAL RN50C1021FBSL

Description
RES 1.02Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/20W 1% AXIAL - RN50C1021FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/20W 1% AXIAL
RN50C1021FBSL
RES 1.02K OHM 1/20W 1% AXIAL RN50C1021FBSL
RES 1.02Kohm 1/20W 1% AXIAL

RES 1.02Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1021FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1021FBSL-ND
Through Hole Resistors RN50C1021FBSL-ND
1.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.02 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1021FBSL RN50C1021FBSL-ND
Product Name RES 1.02K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers