Vishay Intertechnology, Inc. RES 100K OHM 1/20W .1% AXIAL RN50C1003BB14

Description
RES 100Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/20W .1% AXIAL - RN50C1003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/20W .1% AXIAL
RN50C1003BB14
RES 100K OHM 1/20W .1% AXIAL RN50C1003BB14
RES 100Kohm 1/20W .1% AXIAL

RES 100Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1003BB14-ND
Through Hole Resistors RN50C1003BB14-ND
100 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1003BB14 RN50C1003BB14-ND
Product Name RES 100K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details