Vishay Precision Group RN50C1001F RN50C1001F

Description
RN50C1001F
Request a Quote
Description
RN50C1001F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RN50C1001F - RN50C1001F - ASAP Semiconductor LLC
Anaheim, CA, United States
RN50C1001F
RN50C1001F
RN50C1001F RN50C1001F
RN50C1001F

RN50C1001F

Supplier's Site
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay - 99F6232 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay
99F6232
Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay 99F6232
METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 50mW, 1%; Resistance:1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN50C1001F 99F6232
Product Name RN50C1001F Metal Film Resistor, 1Kohm, 50Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details