Vishay Intertechnology, Inc. RES 100 OHM 1/20W 1% AXIAL RN50C1000FB14

Description
RES 100ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/20W 1% AXIAL - RN50C1000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% AXIAL
RN50C1000FB14
RES 100 OHM 1/20W 1% AXIAL RN50C1000FB14
RES 100ohm 1/20W 1% AXIAL

RES 100ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN50C1000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1000FB14-ND
Through Hole Resistors 541-RN50C1000FB14-ND
100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1000FB14 541-RN50C1000FB14-ND
Product Name RES 100 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details