Vishay Precision Group RN50C1000F RN50C1000F

Description
RN50C1000F
Request a Quote
Description
RN50C1000F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RN50C1000F - RN50C1000F - ASAP Semiconductor LLC
Anaheim, CA, United States
RN50C1000F
RN50C1000F
RN50C1000F RN50C1000F
RN50C1000F

RN50C1000F

Supplier's Site
Metal Film Resistor, 100 Ohm, 50Mw, 1%; Resistance Vishay - 93B3919 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 50Mw, 1%; Resistance Vishay
93B3919
Metal Film Resistor, 100 Ohm, 50Mw, 1%; Resistance Vishay 93B3919
METAL FILM RESISTOR, 100 OHM, 50mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 50mW, 1%; Resistance:100ohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN50C1000F 93B3919
Product Name RN50C1000F Metal Film Resistor, 100 Ohm, 50Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details