Vishay Precision Group Rmbs 0,5 1U2 5% Ba100Na E1 / Bag Vishay RMBS051R200JS00

Description
RMBS 0,5 1U2 5% BA100NA e1 / BAG
Description
RMBS 0,5 1U2 5% BA100NA e1 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmbs 0,5 1U2 5% Ba100Na E1 / Bag Vishay - 69M9567 - Newark, An Avnet Company
Chicago, IL, United States
Rmbs 0,5 1U2 5% Ba100Na E1 / Bag Vishay
69M9567
Rmbs 0,5 1U2 5% Ba100Na E1 / Bag Vishay 69M9567
RMBS 0,5 1U2 5% BA100NA e1 / BAG

RMBS 0,5 1U2 5% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69M9567
Product Name Rmbs 0,5 1U2 5% Ba100Na E1 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers