Vishay Precision Group Through Hole Resistors RMB30082R50FS09

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RMB30082R50FS09-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RMB30082R50FS09-ND
Through Hole Resistors 716-RMB30082R50FS09-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rmb 3 82U5 1% Ba50 E1 / Bag Vishay - 70M0514 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 3 82U5 1% Ba50 E1 / Bag Vishay
70M0514
Rmb 3 82U5 1% Ba50 E1 / Bag Vishay 70M0514
RMB 3 82U5 1% BA50 e1 / BAG

RMB 3 82U5 1% BA50 e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RMB30082R50FS09-ND 70M0514
Product Name Through Hole Resistors Rmb 3 82U5 1% Ba50 E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details