Vishay Precision Group Rmb 1,5 U3 5% Ba100 E3 / Bag Vishay RMB105R3000JS14

Description
RMB 1,5 U3 5% BA100 e3 / BAG
Description
RMB 1,5 U3 5% BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 U3 5% Ba100 E3 / Bag Vishay - 70M0157 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 U3 5% Ba100 E3 / Bag Vishay
70M0157
Rmb 1,5 U3 5% Ba100 E3 / Bag Vishay 70M0157
RMB 1,5 U3 5% BA100 e3 / BAG

RMB 1,5 U3 5% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0157
Product Name Rmb 1,5 U3 5% Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers