Vishay Precision Group Rmb 1,5 56U2 1% Tr1000 E3 / Reel Vishay RMB10556R20FR15

Description
RMB 1,5 56U2 1% TR1000 e3 / Reel
Description
RMB 1,5 56U2 1% TR1000 e3 / Reel

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 56U2 1% Tr1000 E3 / Reel Vishay - 70M0399 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 56U2 1% Tr1000 E3 / Reel Vishay
70M0399
Rmb 1,5 56U2 1% Tr1000 E3 / Reel Vishay 70M0399
RMB 1,5 56U2 1% TR1000 e3 / Reel

RMB 1,5 56U2 1% TR1000 e3 / Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0399
Product Name Rmb 1,5 56U2 1% Tr1000 E3 / Reel Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details