Vishay Precision Group Rmb 1,5 1U 5% Ba100 E3 / Bag Vishay RMB1051R000JS14

Description
RMB 1,5 1U 5% BA100 e3 / BAG
Description
RMB 1,5 1U 5% BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rmb 1,5 1U 5% Ba100 E3 / Bag Vishay - 70M0184 - Newark, An Avnet Company
Chicago, IL, United States
Rmb 1,5 1U 5% Ba100 E3 / Bag Vishay
70M0184
Rmb 1,5 1U 5% Ba100 E3 / Bag Vishay 70M0184
RMB 1,5 1U 5% BA100 e3 / BAG

RMB 1,5 1U 5% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M0184
Product Name Rmb 1,5 1U 5% Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers