Vishay Intertechnology, Inc. Through Hole Resistors RLR32C91R0GMRE6

Description
91 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
91 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C91R0GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C91R0GMRE6-ND
Through Hole Resistors RLR32C91R0GMRE6-ND
91 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C91R0GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C91R0GMRE6
Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C91R0GMRE6
Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,91Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C4418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,91Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C4418
Resistor,metal Film,91Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C4418
Resistor,Metal Film,91Ohms,500WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,91Ohms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C91R0GMRE6-ND RLR32C91R0GMRE6 52C4418
Product Name Through Hole Resistors Res Metal Film 91 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,91Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details