Vishay Intertechnology, Inc. RES 910K OHM 2% 1W AXIAL RLR32C9103GRRSL

Description
RES 910Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 910Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 2% 1W AXIAL - RLR32C9103GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 2% 1W AXIAL
RLR32C9103GRRSL
RES 910K OHM 2% 1W AXIAL RLR32C9103GRRSL
RES 910Kohm 2% 1W AXIAL

RES 910Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9103GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9103GRRSL-ND
Through Hole Resistors RLR32C9103GRRSL-ND
910 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9103GRRSL RLR32C9103GRRSL-ND
Product Name RES 910K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers