Vishay Intertechnology, Inc. Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C9103GMB14

Description
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C9103GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C9103GMB14
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C9103GMB14
Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C9103GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9103GMB14-ND
Through Hole Resistors RLR32C9103GMB14-ND
910 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9103GMB14 RLR32C9103GMB14-ND
Product Name Res Metal Film 910K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details