Vishay Intertechnology, Inc. RES 91K OHM 2% 1W AXIAL RLR32C9102GMBSL

Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 2% 1W AXIAL - RLR32C9102GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 2% 1W AXIAL
RLR32C9102GMBSL
RES 91K OHM 2% 1W AXIAL RLR32C9102GMBSL
RES 91Kohm 2% 1W AXIAL

RES 91Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9102GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9102GMBSL-ND
Through Hole Resistors RLR32C9102GMBSL-ND
91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9102GMBSL RLR32C9102GMBSL-ND
Product Name RES 91K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details