84.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 84.5ohm 1% 1W AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C84R5FRRSL-ND | RLR32C84R5FRRSL |
| Product Name | Through Hole Resistors | RES 84.5 OHM 1% 1W AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 84.5 ohms | 84.5 ohms |