Vishay Intertechnology, Inc. RES 825K OHM 1% 1W AXIAL RLR32C8253FPRSL

Description
RES 825Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1% 1W AXIAL - RLR32C8253FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1% 1W AXIAL
RLR32C8253FPRSL
RES 825K OHM 1% 1W AXIAL RLR32C8253FPRSL
RES 825Kohm 1% 1W AXIAL

RES 825Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8253FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8253FPRSL-ND
Through Hole Resistors RLR32C8253FPRSL-ND
825 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8253FPRSL RLR32C8253FPRSL-ND
Product Name RES 825K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers