Vishay Intertechnology, Inc. RES 825 OHM 1% 1W AXIAL RLR32C8250FMBSL

Description
RES 825ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1% 1W AXIAL - RLR32C8250FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1% 1W AXIAL
RLR32C8250FMBSL
RES 825 OHM 1% 1W AXIAL RLR32C8250FMBSL
RES 825ohm 1% 1W AXIAL

RES 825ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8250FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8250FMBSL-ND
Through Hole Resistors RLR32C8250FMBSL-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8250FMBSL RLR32C8250FMBSL-ND
Product Name RES 825 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details