Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1W AXIAL RLR32C8201GRRSL

Description
RES 8.2Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1W AXIAL - RLR32C8201GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1W AXIAL
RLR32C8201GRRSL
RES 8.2K OHM 2% 1W AXIAL RLR32C8201GRRSL
RES 8.2Kohm 2% 1W AXIAL

RES 8.2Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8201GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8201GRRSL-ND
Through Hole Resistors RLR32C8201GRRSL-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8201GRRSL RLR32C8201GRRSL-ND
Product Name RES 8.2K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers