Vishay Intertechnology, Inc. RES 8.2K OHM 2% 1W AXIAL RLR32C8201GMBSL

Description
RES 8.2Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 2% 1W AXIAL - RLR32C8201GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 2% 1W AXIAL
RLR32C8201GMBSL
RES 8.2K OHM 2% 1W AXIAL RLR32C8201GMBSL
RES 8.2Kohm 2% 1W AXIAL

RES 8.2Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8201GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8201GMBSL-ND
Through Hole Resistors RLR32C8201GMBSL-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8201GMBSL RLR32C8201GMBSL-ND
Product Name RES 8.2K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers