Vishay Intertechnology, Inc. RES 806K OHM 1% 1W AXIAL RLR32C8063FMRSL

Description
RES 806Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1% 1W AXIAL - RLR32C8063FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1% 1W AXIAL
RLR32C8063FMRSL
RES 806K OHM 1% 1W AXIAL RLR32C8063FMRSL
RES 806Kohm 1% 1W AXIAL

RES 806Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8063FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8063FMRSL-ND
Through Hole Resistors RLR32C8063FMRSL-ND
806 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8063FMRSL RLR32C8063FMRSL-ND
Product Name RES 806K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers