Vishay Intertechnology, Inc. RES 80.6K OHM 1% 1W AXIAL RLR32C8062FRBSL

Description
RES 80.6Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1% 1W AXIAL - RLR32C8062FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1% 1W AXIAL
RLR32C8062FRBSL
RES 80.6K OHM 1% 1W AXIAL RLR32C8062FRBSL
RES 80.6Kohm 1% 1W AXIAL

RES 80.6Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8062FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8062FRBSL-ND
Through Hole Resistors RLR32C8062FRBSL-ND
80.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8062FRBSL RLR32C8062FRBSL-ND
Product Name RES 80.6K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details