Vishay Intertechnology, Inc. Through Hole Resistors RLR32C7R50GRBSL

Description
7.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C7R50GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7R50GRBSL-ND
Through Hole Resistors RLR32C7R50GRBSL-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.5 OHM 2% 1W AXIAL - RLR32C7R50GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 2% 1W AXIAL
RLR32C7R50GRBSL
RES 7.5 OHM 2% 1W AXIAL RLR32C7R50GRBSL
RES 7.5ohm 2% 1W AXIAL

RES 7.5ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C7R50GRBSL-ND RLR32C7R50GRBSL
Product Name Through Hole Resistors RES 7.5 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details