Vishay Intertechnology, Inc. RES 78.7K OHM 1% 1W AXIAL RLR32C7872FRBSL

Description
RES 78.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 1W AXIAL - RLR32C7872FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 1W AXIAL
RLR32C7872FRBSL
RES 78.7K OHM 1% 1W AXIAL RLR32C7872FRBSL
RES 78.7Kohm 1% 1W AXIAL

RES 78.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7872FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7872FRBSL-ND
Through Hole Resistors RLR32C7872FRBSL-ND
78.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7872FRBSL RLR32C7872FRBSL-ND
Product Name RES 78.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details