Vishay Intertechnology, Inc. RES 76.8 OHM 1% 1W AXIAL RLR32C76R8FRBSL

Description
RES 76.8ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1% 1W AXIAL - RLR32C76R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1% 1W AXIAL
RLR32C76R8FRBSL
RES 76.8 OHM 1% 1W AXIAL RLR32C76R8FRBSL
RES 76.8ohm 1% 1W AXIAL

RES 76.8ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C76R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C76R8FRBSL-ND
Through Hole Resistors RLR32C76R8FRBSL-ND
76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C76R8FRBSL RLR32C76R8FRBSL-ND
Product Name RES 76.8 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details