Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1W AXIAL RLR32C7501GPRSL

Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1W AXIAL - RLR32C7501GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1W AXIAL
RLR32C7501GPRSL
RES 7.5K OHM 2% 1W AXIAL RLR32C7501GPRSL
RES 7.5Kohm 2% 1W AXIAL

RES 7.5Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7501GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7501GPRSL-ND
Through Hole Resistors RLR32C7501GPRSL-ND
7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7501GPRSL RLR32C7501GPRSL-ND
Product Name RES 7.5K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details