Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1W AXIAL RLR32C7501GMRSL

Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1W AXIAL - RLR32C7501GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1W AXIAL
RLR32C7501GMRSL
RES 7.5K OHM 2% 1W AXIAL RLR32C7501GMRSL
RES 7.5Kohm 2% 1W AXIAL

RES 7.5Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7501GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7501GMRSL-ND
Through Hole Resistors RLR32C7501GMRSL-ND
7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7501GMRSL RLR32C7501GMRSL-ND
Product Name RES 7.5K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details