Vishay Intertechnology, Inc. RES 750 OHM 2% 1W AXIAL RLR32C7500GPBSL

Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1W AXIAL - RLR32C7500GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1W AXIAL
RLR32C7500GPBSL
RES 750 OHM 2% 1W AXIAL RLR32C7500GPBSL
RES 750ohm 2% 1W AXIAL

RES 750ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7500GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7500GPBSL-ND
Through Hole Resistors RLR32C7500GPBSL-ND
750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7500GPBSL RLR32C7500GPBSL-ND
Product Name RES 750 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details