Vishay Intertechnology, Inc. RES 732 OHM 1% 1W AXIAL RLR32C7320FRRSL

Description
RES 732ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1% 1W AXIAL - RLR32C7320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1% 1W AXIAL
RLR32C7320FRRSL
RES 732 OHM 1% 1W AXIAL RLR32C7320FRRSL
RES 732ohm 1% 1W AXIAL

RES 732ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7320FRRSL-ND
Through Hole Resistors RLR32C7320FRRSL-ND
732 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7320FRRSL RLR32C7320FRRSL-ND
Product Name RES 732 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details