Vishay Intertechnology, Inc. RES 6.04 OHM 1% 1W AXIAL RLR32C6R04FRRSL

Description
RES 6.04ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1% 1W AXIAL - RLR32C6R04FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1% 1W AXIAL
RLR32C6R04FRRSL
RES 6.04 OHM 1% 1W AXIAL RLR32C6R04FRRSL
RES 6.04ohm 1% 1W AXIAL

RES 6.04ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6R04FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R04FRRSL-ND
Through Hole Resistors RLR32C6R04FRRSL-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6R04FRRSL RLR32C6R04FRRSL-ND
Product Name RES 6.04 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details