Vishay Intertechnology, Inc. RES 68.1 OHM 1% 1W AXIAL RLR32C68R1FMRSL

Description
RES 68.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1% 1W AXIAL - RLR32C68R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1W AXIAL
RLR32C68R1FMRSL
RES 68.1 OHM 1% 1W AXIAL RLR32C68R1FMRSL
RES 68.1ohm 1% 1W AXIAL

RES 68.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C68R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C68R1FMRSL-ND
Through Hole Resistors RLR32C68R1FMRSL-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C68R1FMRSL RLR32C68R1FMRSL-ND
Product Name RES 68.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details