Vishay Intertechnology, Inc. RES 6.8K OHM 2% 1W AXIAL RLR32C6801GMRSL

Description
RES 6.8Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 2% 1W AXIAL - RLR32C6801GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 2% 1W AXIAL
RLR32C6801GMRSL
RES 6.8K OHM 2% 1W AXIAL RLR32C6801GMRSL
RES 6.8Kohm 2% 1W AXIAL

RES 6.8Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6801GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6801GMRSL-ND
Through Hole Resistors RLR32C6801GMRSL-ND
6.8 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6801GMRSL RLR32C6801GMRSL-ND
Product Name RES 6.8K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers