Vishay Intertechnology, Inc. RES 6.49K OHM 1% 1W AXIAL RLR32C6491FMRSL

Description
RES 6.49Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1% 1W AXIAL - RLR32C6491FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1% 1W AXIAL
RLR32C6491FMRSL
RES 6.49K OHM 1% 1W AXIAL RLR32C6491FMRSL
RES 6.49Kohm 1% 1W AXIAL

RES 6.49Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6491FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6491FMRSL-ND
Through Hole Resistors RLR32C6491FMRSL-ND
6.49 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6491FMRSL RLR32C6491FMRSL-ND
Product Name RES 6.49K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details