Vishay Intertechnology, Inc. RES 649 OHM 1% 1W AXIAL RLR32C6490FMRSL

Description
RES 649ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1% 1W AXIAL - RLR32C6490FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1% 1W AXIAL
RLR32C6490FMRSL
RES 649 OHM 1% 1W AXIAL RLR32C6490FMRSL
RES 649ohm 1% 1W AXIAL

RES 649ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6490FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6490FMRSL-ND
Through Hole Resistors RLR32C6490FMRSL-ND
649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6490FMRSL RLR32C6490FMRSL-ND
Product Name RES 649 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers