Vishay Intertechnology, Inc. RES 63.4 OHM 1% 1W AXIAL RLR32C63R4FRRSL

Description
RES 63.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1% 1W AXIAL - RLR32C63R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1% 1W AXIAL
RLR32C63R4FRRSL
RES 63.4 OHM 1% 1W AXIAL RLR32C63R4FRRSL
RES 63.4ohm 1% 1W AXIAL

RES 63.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C63R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C63R4FRRSL-ND
Through Hole Resistors RLR32C63R4FRRSL-ND
63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C63R4FRRSL RLR32C63R4FRRSL-ND
Product Name RES 63.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details