Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6340FMBSL

Description
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6340FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6340FMBSL-ND
Through Hole Resistors RLR32C6340FMBSL-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 634 OHM 1% 1W AXIAL - RLR32C6340FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1% 1W AXIAL
RLR32C6340FMBSL
RES 634 OHM 1% 1W AXIAL RLR32C6340FMBSL
RES 634ohm 1% 1W AXIAL

RES 634ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6340FMBSL-ND RLR32C6340FMBSL
Product Name Through Hole Resistors RES 634 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details