Vishay Intertechnology, Inc. RES 62 OHM 2% 1W AXIAL RLR32C62R0GMBSL

Description
RES 62ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 62ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 2% 1W AXIAL - RLR32C62R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 2% 1W AXIAL
RLR32C62R0GMBSL
RES 62 OHM 2% 1W AXIAL RLR32C62R0GMBSL
RES 62ohm 2% 1W AXIAL

RES 62ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C62R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C62R0GMBSL-ND
Through Hole Resistors RLR32C62R0GMBSL-ND
62 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C62R0GMBSL RLR32C62R0GMBSL-ND
Product Name RES 62 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62 ohms 62 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details