Vishay Intertechnology, Inc. RES 51.1K OHM 1% 1W AXIAL RLR32C5112FRRSL

Description
RES 51.1Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1% 1W AXIAL - RLR32C5112FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 1W AXIAL
RLR32C5112FRRSL
RES 51.1K OHM 1% 1W AXIAL RLR32C5112FRRSL
RES 51.1Kohm 1% 1W AXIAL

RES 51.1Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5112FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5112FRRSL-ND
Through Hole Resistors RLR32C5112FRRSL-ND
51.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5112FRRSL RLR32C5112FRRSL-ND
Product Name RES 51.1K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details