Res Metal Film 51K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
51 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C5102GRB14 | RLR32C5102GRB14-ND |
| Product Name | Res Metal Film 51K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |