Manufacturer: Vishay Dale
Win Source Part Number: 793258-RLR32C5101GRR
Series: Military, MIL-PRF-39017/03, RLR32
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Resistance (Ohms): 5.1k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERL
Categories: Resistors
Dimension: 0.190" Dia x 0.562" L (4.83mm x 14.27mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): MO1CT52R512G; 1W251; RSF100GR-73-5K1; RSF100GB-73-5K1;
Introduction Date: September 27, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RES 5.1Kohm 2% 1W AXIAL
RES 5.1K OHM 2% 1W AXIAL Product overview: RLR32C5101GRR64 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR32C5101GRR64 can be used for catalog matching and distributor lookup.
5.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 793258-RLR32C5101GRR64 | RLR32C5101GRR64 | 53-RLR32C5101GRR64 | RLR32C5101GRR64-ND |
| Product Name | Through Hole Resistors - RLR32C5101GRR64 | RES 5.1K OHM 2% 1W AXIAL | 1W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | ||
| Resistance Range | 5100 ohms | 5100 ohms | 5100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts |