Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1W AXIAL RLR32C5101GPRSL

Description
RES 5.1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1W AXIAL - RLR32C5101GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1W AXIAL
RLR32C5101GPRSL
RES 5.1K OHM 2% 1W AXIAL RLR32C5101GPRSL
RES 5.1Kohm 2% 1W AXIAL

RES 5.1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5101GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5101GPRSL-ND
Through Hole Resistors RLR32C5101GPRSL-ND
5.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5101GPRSL RLR32C5101GPRSL-ND
Product Name RES 5.1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details