Vishay Intertechnology, Inc. Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C4R70GRB14

Description
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C4R70GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C4R70GRB14
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C4R70GRB14
Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C4R70GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4R70GRB14-ND
Through Hole Resistors RLR32C4R70GRB14-ND
4.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4R70GRB14 RLR32C4R70GRB14-ND
Product Name Res Metal Film 4.7 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details