Vishay Intertechnology, Inc. RES 49.9K OHM 1% 1W AXIAL RLR32C4992FRRSL

Description
RES 49.9Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1% 1W AXIAL - RLR32C4992FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1% 1W AXIAL
RLR32C4992FRRSL
RES 49.9K OHM 1% 1W AXIAL RLR32C4992FRRSL
RES 49.9Kohm 1% 1W AXIAL

RES 49.9Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C4992FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C4992FRRSL-ND
Through Hole Resistors RLR32C4992FRRSL-ND
49.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C4992FRRSL RLR32C4992FRRSL-ND
Product Name RES 49.9K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers